Capital Lighting, Inc. 6029-4-86 Mini Chandeliers-Candle 457877

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6029-4-86 Mini Chandeliers-Candle - 457877 - Capital Lighting, Inc.
Columbus, OH, USA
6029-4-86 Mini Chandeliers-Candle
457877
6029-4-86 Mini Chandeliers-Candle 457877
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 18.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oiled Bronze
Product Name: Four Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457877
Product Name 6029-4-86 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details