Capital Lighting, Inc. 6157-6-44 Mid. Chandeliers-Candle 457866

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Toasted Sienna Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Toasted Sienna Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6157-6-44 Mid. Chandeliers-Candle - 457866 - Capital Lighting, Inc.
Columbus, OH, USA
6157-6-44 Mid. Chandeliers-Candle
457866
6157-6-44 Mid. Chandeliers-Candle 457866
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Toasted Sienna Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 30.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Toasted Sienna
Product Name: Six Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457866
Product Name 6157-6-44 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details