Capital Lighting, Inc. 6131-6-86 Mid. Chandeliers-Glass Up 457841

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6131-6-86 Mid. Chandeliers-Glass Up - 457841 - Capital Lighting, Inc.
Columbus, OH, USA
6131-6-86 Mid. Chandeliers-Glass Up
457841
6131-6-86 Mid. Chandeliers-Glass Up 457841
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 32.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Oiled Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457841
Product Name 6131-6-86 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details