Capital Lighting, Inc. 6529-3-86 Island/Pool Table-3 Light Bar 457816

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Island Category: Island Light Glass: Amber Linen Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Island Category: Island Light Glass: Amber Linen Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6529-3-86 Island/Pool Table-3 Light Bar - 457816 - Capital Lighting, Inc.
Columbus, OH, USA
6529-3-86 Island/Pool Table-3 Light Bar
457816
6529-3-86 Island/Pool Table-3 Light Bar 457816
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Island Category: Island Light Glass: Amber Linen Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 17.50
Length 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Product Name: Three Light Island
Category: Island Light
Glass: Amber Linen
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457816
Product Name 6529-3-86 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details