PRODUCT DETAILS / SPECS
Width/Dia: 53.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Gloss White
Product Name: Three Light 52`` Patio Fan
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Wet
Wire: 80``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Special Tip
Electricity Use: 61
Light Kit: Included
Speeds: 3 Speeds Low-51/High-160
Optional Control: Speed And Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 5595
Airflow Efficienty: 91
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 457596 |
| Product Name | 147525-6 Fans-Wet Location |