Capital Lighting, Inc. 2444-1088 Fans-Light Kits 457590

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Qty: 4 Wattage: 60 Finish: Corsican Gold Product Name: Four Light Light Kit Category: Light Kit Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Qty: 4 Wattage: 60 Finish: Corsican Gold Product Name: Four Light Light Kit Category: Light Kit Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2444-1088 Fans-Light Kits - 457590 - Capital Lighting, Inc.
Columbus, OH, USA
2444-1088 Fans-Light Kits
457590
2444-1088 Fans-Light Kits 457590
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Qty: 4 Wattage: 60 Finish: Corsican Gold Product Name: Four Light Light Kit Category: Light Kit Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.00
Bulb
Qty: 4
Wattage: 60
Finish: Corsican Gold
Product Name: Four Light Light Kit
Category: Light Kit
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457590
Product Name 2444-1088 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details