Capital Lighting, Inc. 3076-15-44 Flush Mounts-Bowl Style 457568

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Rating: Ul Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
3076-15-44 Flush Mounts-Bowl Style - 457568 - Capital Lighting, Inc.
Columbus, OH, USA
3076-15-44 Flush Mounts-Bowl Style
457568
3076-15-44 Flush Mounts-Bowl Style 457568
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Toasted Sienna
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Glass: Amber Accent
Safety Rating: Ul
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457568
Product Name 3076-15-44 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products