Capital Lighting, Inc. 2957-17-44 Semi-Flush Mts.-Bowl Style 457544

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Toasted Sienna Product Name: Two Light Dual Mount Category: Dual Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Toasted Sienna Product Name: Two Light Dual Mount Category: Dual Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2957-17-44 Semi-Flush Mts.-Bowl Style - 457544 - Capital Lighting, Inc.
Columbus, OH, USA
2957-17-44 Semi-Flush Mts.-Bowl Style
457544
2957-17-44 Semi-Flush Mts.-Bowl Style 457544
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Toasted Sienna Product Name: Two Light Dual Mount Category: Dual Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 18.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Toasted Sienna
Product Name: Two Light Dual Mount
Category: Dual Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457544
Product Name 2957-17-44 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details