Capital Lighting, Inc. 5031-3-86 Bathroom Fixtures-Three Lights 457512

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5031-3-86 Bathroom Fixtures-Three Lights - 457512 - Capital Lighting, Inc.
Columbus, OH, USA
5031-3-86 Bathroom Fixtures-Three Lights
457512
5031-3-86 Bathroom Fixtures-Three Lights 457512
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457512
Product Name 5031-3-86 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details