Capital Lighting, Inc. 5094-4-686 Bathroom Fixtures-Four Lights 457507

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Product Name: Four Light Vanity Light Category: Vanity Glass: Linenlinen Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Product Name: Four Light Vanity Light Category: Vanity Glass: Linenlinen Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5094-4-686 Bathroom Fixtures-Four Lights - 457507 - Capital Lighting, Inc.
Columbus, OH, USA
5094-4-686 Bathroom Fixtures-Four Lights
457507
5094-4-686 Bathroom Fixtures-Four Lights 457507
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Product Name: Four Light Vanity Light Category: Vanity Glass: Linenlinen Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oiled Bronze
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Linenlinen
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457507
Product Name 5094-4-686 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details