Capital Lighting, Inc. AG1000IBZ Mid. Chandeliers-Glass Up 457434

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Industrial Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Ivory
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Industrial Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Ivory

Suppliers

Company
Product
Description
Supplier Links
AG1000IBZ Mid. Chandeliers-Glass Up - 457434 - Capital Lighting, Inc.
Columbus, OH, USA
AG1000IBZ Mid. Chandeliers-Glass Up
457434
AG1000IBZ Mid. Chandeliers-Glass Up 457434
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Industrial Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Ivory

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Industrial Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Ivory

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457434
Product Name AG1000IBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details