Capital Lighting, Inc. 1P-1550-3-8 Mid. Chandeliers-Candle 457361

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: Three Light Chandelier UPC: 822920208652 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: Three Light Chandelier UPC: 822920208652 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-1550-3-8 Mid. Chandeliers-Candle - 457361 - Capital Lighting, Inc.
Columbus, OH, USA
1P-1550-3-8 Mid. Chandeliers-Candle
457361
1P-1550-3-8 Mid. Chandeliers-Candle 457361
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: Three Light Chandelier UPC: 822920208652 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: New Tortoise Shell w/Silver
Product Name: Three Light Chandelier
UPC: 822920208652
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457361
Product Name 1P-1550-3-8 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details