Capital Lighting, Inc. 1P-5590-5-16 Mid. Chandeliers-Glass Up 457358

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Chandelier UPC: 822920194689 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Chandelier UPC: 822920194689 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-5590-5-16 Mid. Chandeliers-Glass Up - 457358 - Capital Lighting, Inc.
Columbus, OH, USA
1P-5590-5-16 Mid. Chandeliers-Glass Up
457358
1P-5590-5-16 Mid. Chandeliers-Glass Up 457358
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Chandelier UPC: 822920194689 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Copper
Product Name: Five Light Chandelier
UPC: 822920194689
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457358
Product Name 1P-5590-5-16 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details