Capital Lighting, Inc. 1P-1558-9-8 Large Chandeliers-Candle 457337

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: Nine Light Chandelier UPC: 822920208690 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: Nine Light Chandelier UPC: 822920208690 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-1558-9-8 Large Chandeliers-Candle - 457337 - Capital Lighting, Inc.
Columbus, OH, USA
1P-1558-9-8 Large Chandeliers-Candle
457337
1P-1558-9-8 Large Chandeliers-Candle 457337
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: Nine Light Chandelier UPC: 822920208690 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 41.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: New Tortoise Shell w/Silver
Product Name: Nine Light Chandelier
UPC: 822920208690
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457337
Product Name 1P-1558-9-8 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details