Capital Lighting, Inc. 1P-50072-5-241 Mid. Chandeliers-Glass Up 457311

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Morroccan Bronze Product Name: Five Light Chandelier UPC: 822920208812 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Morroccan Bronze Product Name: Five Light Chandelier UPC: 822920208812 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-50072-5-241 Mid. Chandeliers-Glass Up - 457311 - Capital Lighting, Inc.
Columbus, OH, USA
1P-50072-5-241 Mid. Chandeliers-Glass Up
457311
1P-50072-5-241 Mid. Chandeliers-Glass Up 457311
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Morroccan Bronze Product Name: Five Light Chandelier UPC: 822920208812 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Morroccan Bronze
Product Name: Five Light Chandelier
UPC: 822920208812
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457311
Product Name 1P-50072-5-241 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details