Capital Lighting, Inc. KG1KA-45 Fans-Light Kits 457279

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Fixture UPC: 743928649424 Glass: White frosted Safety Listing: Dry Instruction: http://www.casablanc afanco.com/uploadedF iles/Casablanca/Supp ort/Owners_Manuals/K GIK.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Fixture UPC: 743928649424 Glass: White frosted Safety Listing: Dry Instruction: http://www.casablanc afanco.com/uploadedF iles/Casablanca/Supp ort/Owners_Manuals/K GIK.pdf

Suppliers

Company
Product
Description
Supplier Links
KG1KA-45 Fans-Light Kits - 457279 - Capital Lighting, Inc.
Columbus, OH, USA
KG1KA-45 Fans-Light Kits
457279
KG1KA-45 Fans-Light Kits 457279
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Fixture UPC: 743928649424 Glass: White frosted Safety Listing: Dry Instruction: http://www.casablanc afanco.com/uploadedF iles/Casablanca/Supp ort/Owners_Manuals/K GIK.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.00
Bulb
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 3
Product Name: Two Light Fixture
UPC: 743928649424
Glass: White frosted
Safety Listing: Dry
Instruction: http://www.casablancafanco.com/uploadedFiles/Casablanca/Support/Owners_Manuals/KGIK.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457279
Product Name KG1KA-45 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details