PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 13.14
Bulb
Type: Incandescent
Qty: 6
Wattage: 7
Finish: Antique Pewter
Weight: 40
Product Name: Six Light Ceiling Fan with Wall Control
UPC: 743928647130
Category: Ceiling Fans
Safety Rating: UL
Safety Listing: Indoor
Motor housing: XLP Plus
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 15
Blade span: 60
Electricity Use: 115
Light Kit: Included
Speeds: 6 Speeds, RPM: High - 173
Optional Control: W-84 InteliTouch3 - Six-Speed, Reversing and Up / Down Light Dimming Control
Reverse Air: Yes
Airflow Efficienty: 6494
Airflow Efficienty: 56
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 457188 |
| Product Name | C31U97Z Fans-Ceiling Fans |