Capital Lighting, Inc. 1P-8287-9-52 Mid. Chandeliers-Glass Up 457167

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bark & Gold Product Name: Nine Light Chandelier UPC: 822920198397 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bark & Gold Product Name: Nine Light Chandelier UPC: 822920198397 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-8287-9-52 Mid. Chandeliers-Glass Up - 457167 - Capital Lighting, Inc.
Columbus, OH, USA
1P-8287-9-52 Mid. Chandeliers-Glass Up
457167
1P-8287-9-52 Mid. Chandeliers-Glass Up 457167
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bark & Gold Product Name: Nine Light Chandelier UPC: 822920198397 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Bark & Gold
Product Name: Nine Light Chandelier
UPC: 822920198397
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457167
Product Name 1P-8287-9-52 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details