Capital Lighting, Inc. 1P-873-16-56 Large Chandeliers-Candle 457160

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 61.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: New Tortoise Shell Product Name: 16 Light Chandelier UPC: 822920196720 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 61.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: New Tortoise Shell Product Name: 16 Light Chandelier UPC: 822920196720 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-873-16-56 Large Chandeliers-Candle - 457160 - Capital Lighting, Inc.
Columbus, OH, USA
1P-873-16-56 Large Chandeliers-Candle
457160
1P-873-16-56 Large Chandeliers-Candle 457160
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 61.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: New Tortoise Shell Product Name: 16 Light Chandelier UPC: 822920196720 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 61.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: New Tortoise Shell
Product Name: 16 Light Chandelier
UPC: 822920196720
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457160
Product Name 1P-873-16-56 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details