PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 18
Product Name: Two Light Ceiling Fan with Light
UPC: 743928644306
Category: Ceiling Fans
Glass: Swirled White
Safety Rating: UL
Safety Listing: Indoor
Motor size: 172x12
Motor housing: Direct Drive
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 13
Blade span: 52
Electricity Use: 80
Light Kit: Included
Speeds: 3 Speeds, RPM: High - 168
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5100
Airflow Efficienty: 63.8
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 457158 |
| Product Name | 84G73D Fans-Ceiling Fans |