PRODUCT DETAILS / SPECS
Width/Dia: 55.00
Height: 14.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Brushed Nickel
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 457157 |
| Product Name | 3845Z-B615 Fans-Ceiling Fans |