PRODUCT DETAILS / SPECS
Width/Dia: 55.00
Height: 14.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Oil-Rubbed Bronze
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 457156 |
| Product Name | 3873Z-B619 Fans-Ceiling Fans |