PRODUCT DETAILS / SPECS
Width/Dia: 55.00
Height: 18.50
Bulb
Type: Halogen
Qty: 3
Wattage: 60
Finish: Brushed Cocoa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 457150 |
| Product Name | 38DH546Z-B621 Fans-Ceiling Fans |