PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 13.25
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Glossy Black
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 457135 |
| Product Name | 3212Z-B32-12 Fans-Ceiling Fans |