PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 17.57
Bulb
Type: Halogen/Incandescent
Qty: 2
Wattage: 50
Finish: Brushed Cocoa
Weight: 29
Product Name: Two Light Ceiling Fan with Light, Remote Control
UPC: 743928646799
Category: Ceiling Fans
Safety Rating: UL
Safety Listing: Indoor
Motor size: 172X20
Motor housing: Direct Drive
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 14
Blade span: 54
Electricity Use: 75
Light Kit: Included
Speeds: 3 Speeds, RPM: High - 170
Optional Control: W-505 PrimeTouch - Three Fan Speed, Reversing & Light Dimming Remote
Reverse Air: Yes
Airflow Efficienty: 6000
Airflow Efficienty: 80
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 457125 |
| Product Name | C27G546H Fans-Ceiling Fans |