PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.50
Bulb
Type: Halogen/Incandescent
Qty: 2
Wattage: 50
Finish: Chrome
Weight: 39
Product Name: Two Light Ceiling Fan with Light, Remote Control
UPC: 743928643903
Category: Ceiling Fans
Glass: White Frosted
Safety Rating: UL
Safety Listing: Indoor
Motor housing: XLP Plus
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 13
Blade span: 52
Electricity Use: 120
Light Kit: Included
Speeds: 6 Speeds, RPM: High - 208
Optional Control: W-63 AdvanTouch - 6-Speed Reversing, Up / Down LT Dimming, Safe-Exit & Home-Safe Control
Reverse Air: Yes
Airflow Efficienty: 6885
Airflow Efficienty: 57.6
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 457118 |
| Product Name | C17G199A Fans-Ceiling Fans |