PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 16.75
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 28
Product Name: One Light Ceiling Fan with Light, Remote Control
UPC: 743928646621
Category: Ceiling Fans
Glass: Etched White
Safety Rating: UL
Safety Listing: Indoor
Motor size: 188x20
Motor housing: Direct Drive
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: Dynamic
Blade span: 47
Electricity Use: 72
Light Kit: Included
Speeds: 3 Speeds, RPM: High - 187
Optional Control: W-72 VersaTouch2 - 3-Speed, Reversing & Light Dimming Remote
Reverse Air: Yes
Airflow Efficienty: 5832
Airflow Efficienty: 80.99
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 457117 |
| Product Name | C10G8M Fans-Ceiling Fans |