PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 14.35
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Snow White
Weight: 27
Product Name: One Light Ceiling Fan with Light, Remote Control
UPC: 743928644009
Category: Ceiling Fans
Safety Rating: UL
Safety Listing: Indoor
Motor size: 172X20
Motor housing: Direct Drive
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 15
Blade span: 52
Blade type: ABS
Electricity Use: 66
Light Kit: Included
Speeds: 3 Speeds, RPM: High - 201
Optional Control: W-72 VersaTouch2 - 3-Speed, Reversing & Light Dimming Remote
Reverse Air: Yes
Airflow Efficienty: 5640
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 457113 |
| Product Name | C28G11M Fans-Ceiling Fans |