PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 17.26
Bulb
Type: Halogen/Incandescent
Qty: 2
Wattage: 50
Finish: Brushed Nickel
Weight: 24
Product Name: Two Light Ceiling Fan with Light, Remote Control
UPC: 743928644177
Category: Ceiling Fans
Glass: Case Etched White
Safety Rating: UL
Safety Listing: Indoor
Motor size: 172x20
Motor housing: Direct Drive
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 14
Blade span: 54
Electricity Use: 67
Light Kit: Included
Speeds: 3 Speeds, RPM: High - 150
Optional Control: W-505 PrimeTouch - Three Fan Speed, Reversing & Light Dimming Remote
Reverse Air: Yes
Airflow Efficienty: 5093
Airflow Efficienty: 75.9
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 457099 |
| Product Name | C21G45H Fans-Ceiling Fans |