PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 11.93
Bulb
Finish: Brushed Cocoa
Weight: 20
Product Name: Ceiling Fan
UPC: 743928644726
Category: Ceiling Fans
Safety Rating: ETL
Safety Listing: Damp
Motor size: 153x20
Motor housing: Direct Drive
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 25
Blade span: 31
Electricity Use: 51
Speeds: 3 Speeds, RPM: High - 275
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 3127
Airflow Efficienty: 61.9
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 457026 |
| Product Name | 41U546D Fans-Damp Location |