PRODUCT DETAILS / SPECS
Width/Dia: 68.00
Height: 28.80
Bulb
Type: Halogen/Incandescent
Qty: 2
Wattage: 50
Finish: Aged Bronze
Weight: 42
Product Name: Two Light Ceiling Fan with Light, Wall Control
UPC: 743928643958
Category: Ceiling Fans
Glass: Faux Alabaster Black Swirl
Safety Rating: ETL
Safety Listing: Damp
Motor housing: XTR200 30 mm
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 11
Blade span: 68
Electricity Use: 93
Light Kit: Included
Speeds: 4 Speeds, RPM: High - 156
Optional Control: W-81 Wall Control - Four-Speed, Non-Reversing and Light Dimming
Reverse Air: Yes
Airflow Efficienty: 9042
Airflow Efficienty: 97.4
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 457003 |
| Product Name | C18G500F Fans-Ceiling Fans |