Capital Lighting, Inc. SF270HTBZ Semi-Flush Mts.-Drum Shade 456892

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 14.3 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817372212 Category: Semi Flush Glass: Bark Texture w/Amber etch Shipped Via: UPS Safety Rating: UL Canopy: 5``Sq Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 14.3 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817372212 Category: Semi Flush Glass: Bark Texture w/Amber etch Shipped Via: UPS Safety Rating: UL Canopy: 5``Sq Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
SF270HTBZ Semi-Flush Mts.-Drum Shade - 456892 - Capital Lighting, Inc.
Columbus, OH, USA
SF270HTBZ Semi-Flush Mts.-Drum Shade
456892
SF270HTBZ Semi-Flush Mts.-Drum Shade 456892
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 14.3 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817372212 Category: Semi Flush Glass: Bark Texture w/Amber etch Shipped Via: UPS Safety Rating: UL Canopy: 5``Sq Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heritage Bronze
Weight: 14.3
Product Name: Three Light Indoor Semi-Flush Mount
UPC: 014817372212
Category: Semi Flush
Glass: Bark Texture w/Amber etch
Shipped Via: UPS
Safety Rating: UL
Canopy: 5``Sq
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456892
Product Name SF270HTBZ Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details