Capital Lighting, Inc. P1189FG/BRB Mini Pendants-Rod 456891

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 7.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 3.3 Product Name: One Light Mini Pendants UPC: 014817372731 Category: Pendants Glass: India Scavo Shipped Via: UPS Safety Rating: UL Canopy: 5.75``Rd Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 7.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 3.3 Product Name: One Light Mini Pendants UPC: 014817372731 Category: Pendants Glass: India Scavo Shipped Via: UPS Safety Rating: UL Canopy: 5.75``Rd Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1189FG/BRB Mini Pendants-Rod - 456891 - Capital Lighting, Inc.
Columbus, OH, USA
P1189FG/BRB Mini Pendants-Rod
456891
P1189FG/BRB Mini Pendants-Rod 456891
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 7.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 3.3 Product Name: One Light Mini Pendants UPC: 014817372731 Category: Pendants Glass: India Scavo Shipped Via: UPS Safety Rating: UL Canopy: 5.75``Rd Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 7.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Firenze Gold
Weight: 3.3
Product Name: One Light Mini Pendants
UPC: 014817372731
Category: Pendants
Glass: India Scavo
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.75``Rd
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456891
Product Name P1189FG/BRB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details