Capital Lighting, Inc. VS15901-HTBZ Sconces-Single Glass 456870

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 4.4 Product Name: One Light Sconce UPC: 014817372199 Category: Vanity Glass: Bark Texture w/Amber etch Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 4.4 Product Name: One Light Sconce UPC: 014817372199 Category: Vanity Glass: Bark Texture w/Amber etch Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS15901-HTBZ Sconces-Single Glass - 456870 - Capital Lighting, Inc.
Columbus, OH, USA
VS15901-HTBZ Sconces-Single Glass
456870
VS15901-HTBZ Sconces-Single Glass 456870
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 4.4 Product Name: One Light Sconce UPC: 014817372199 Category: Vanity Glass: Bark Texture w/Amber etch Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.75
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage Bronze
Weight: 4.4
Product Name: One Light Sconce
UPC: 014817372199
Category: Vanity
Glass: Bark Texture w/Amber etch
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456870
Product Name VS15901-HTBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details