Capital Lighting, Inc. WB1446HTBZ/PGD Sconces-Pocket 456869

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 60 Finish: Heritage Bronze Weight: 4.29 Product Name: One Light Sconce UPC: 014817371741 Category: Wall Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 60 Finish: Heritage Bronze Weight: 4.29 Product Name: One Light Sconce UPC: 014817371741 Category: Wall Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1446HTBZ/PGD Sconces-Pocket - 456869 - Capital Lighting, Inc.
Columbus, OH, USA
WB1446HTBZ/PGD Sconces-Pocket
456869
WB1446HTBZ/PGD Sconces-Pocket 456869
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 60 Finish: Heritage Bronze Weight: 4.29 Product Name: One Light Sconce UPC: 014817371741 Category: Wall Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.50
Extension: 4
Bulb
Type: LED
Qty: 1
Wattage: 60
Finish: Heritage Bronze
Weight: 4.29
Product Name: One Light Sconce
UPC: 014817371741
Category: Wall
Glass: Blown Clear Water
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456869
Product Name WB1446HTBZ/PGD Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details