Capital Lighting, Inc. VS16102-HTBZ Bathroom Fixtures-Two Lights 456849

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.38 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 3.96 Product Name: Two Light Vanity Fixture UPC: 014817372540 Category: Vanity Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.38 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 3.96 Product Name: Two Light Vanity Fixture UPC: 014817372540 Category: Vanity Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS16102-HTBZ Bathroom Fixtures-Two Lights - 456849 - Capital Lighting, Inc.
Columbus, OH, USA
VS16102-HTBZ Bathroom Fixtures-Two Lights
456849
VS16102-HTBZ Bathroom Fixtures-Two Lights 456849
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.38 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 3.96 Product Name: Two Light Vanity Fixture UPC: 014817372540 Category: Vanity Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.38
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heritage Bronze
Weight: 3.96
Product Name: Two Light Vanity Fixture
UPC: 014817372540
Category: Vanity
Glass: Creme Etched
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456849
Product Name VS16102-HTBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details