Capital Lighting, Inc. WB1445OBZ/BRB Sconces-Triple Candle 456848

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 23.13 Extension: 7.63 Bulb Qty: 3 Wattage: 60 Finish: Oxidized Bronze Weight: 5.1 Product Name: Three Light Sconce UPC: 014817371697 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 23.13 Extension: 7.63 Bulb Qty: 3 Wattage: 60 Finish: Oxidized Bronze Weight: 5.1 Product Name: Three Light Sconce UPC: 014817371697 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1445OBZ/BRB Sconces-Triple Candle - 456848 - Capital Lighting, Inc.
Columbus, OH, USA
WB1445OBZ/BRB Sconces-Triple Candle
456848
WB1445OBZ/BRB Sconces-Triple Candle 456848
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 23.13 Extension: 7.63 Bulb Qty: 3 Wattage: 60 Finish: Oxidized Bronze Weight: 5.1 Product Name: Three Light Sconce UPC: 014817371697 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 23.13
Extension: 7.63
Bulb
Qty: 3
Wattage: 60
Finish: Oxidized Bronze
Weight: 5.1
Product Name: Three Light Sconce
UPC: 014817371697
Category: Wall
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456848
Product Name WB1445OBZ/BRB Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details