Capital Lighting, Inc. WB1376GIS Sconces-Single Glass 456845

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 17.13 Extension: 7 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Gilded Imperial Silver Weight: 2.32 Product Name: One Light Sconce UPC: 014817343267 Category: Wall Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 17.13 Extension: 7 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Gilded Imperial Silver Weight: 2.32 Product Name: One Light Sconce UPC: 014817343267 Category: Wall Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1376GIS Sconces-Single Glass - 456845 - Capital Lighting, Inc.
Columbus, OH, USA
WB1376GIS Sconces-Single Glass
456845
WB1376GIS Sconces-Single Glass 456845
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 17.13 Extension: 7 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Gilded Imperial Silver Weight: 2.32 Product Name: One Light Sconce UPC: 014817343267 Category: Wall Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 7.38
Height: 17.13
Extension: 7
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Gilded Imperial Silver
Weight: 2.32
Product Name: One Light Sconce
UPC: 014817343267
Category: Wall
Glass: Creme Etched
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456845
Product Name WB1376GIS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details