Capital Lighting, Inc. VS16102-BS Bathroom Fixtures-Two Lights 456844

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.38 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 3.96 Product Name: Two Light Vanity Fixture UPC: 014817372571 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.38 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 3.96 Product Name: Two Light Vanity Fixture UPC: 014817372571 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS16102-BS Bathroom Fixtures-Two Lights - 456844 - Capital Lighting, Inc.
Columbus, OH, USA
VS16102-BS Bathroom Fixtures-Two Lights
456844
VS16102-BS Bathroom Fixtures-Two Lights 456844
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.38 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 3.96 Product Name: Two Light Vanity Fixture UPC: 014817372571 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.38
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 3.96
Product Name: Two Light Vanity Fixture
UPC: 014817372571
Category: Vanity
Glass: White Opal
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456844
Product Name VS16102-BS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details