Capital Lighting, Inc. WB1460ORB Sconces-Pocket 456837

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.00 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.86 Product Name: One Light Sconce UPC: 014817372823 Category: Wall Glass: Cream Linen Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.00 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.86 Product Name: One Light Sconce UPC: 014817372823 Category: Wall Glass: Cream Linen Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1460ORB Sconces-Pocket - 456837 - Capital Lighting, Inc.
Columbus, OH, USA
WB1460ORB Sconces-Pocket
456837
WB1460ORB Sconces-Pocket 456837
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.00 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.86 Product Name: One Light Sconce UPC: 014817372823 Category: Wall Glass: Cream Linen Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 17.00
Extension: 4
Bulb
Type: LED
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.86
Product Name: One Light Sconce
UPC: 014817372823
Category: Wall
Glass: Cream Linen
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456837
Product Name WB1460ORB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details