Capital Lighting, Inc. F451736 Bathroom Fixtures-Four Lights 456788

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 5.13 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9.02 Product Name: Four Light Bath UPC: 742546047322 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 5.13 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9.02 Product Name: Four Light Bath UPC: 742546047322 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F451736 Bathroom Fixtures-Four Lights - 456788 - Capital Lighting, Inc.
Columbus, OH, USA
F451736 Bathroom Fixtures-Four Lights
456788
F451736 Bathroom Fixtures-Four Lights 456788
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 5.13 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9.02 Product Name: Four Light Bath UPC: 742546047322 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.75
Extension: 5.13
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Satin Nickel
Weight: 9.02
Product Name: Four Light Bath
UPC: 742546047322
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456788
Product Name F451736 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details