Capital Lighting, Inc. F450736 Bathroom Fixtures-Four Lights 456786

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9.9 Product Name: Four Light Bath UPC: 742546047261 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9.9 Product Name: Four Light Bath UPC: 742546047261 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F450736 Bathroom Fixtures-Four Lights - 456786 - Capital Lighting, Inc.
Columbus, OH, USA
F450736 Bathroom Fixtures-Four Lights
456786
F450736 Bathroom Fixtures-Four Lights 456786
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9.9 Product Name: Four Light Bath UPC: 742546047261 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.25
Extension: 4
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Satin Nickel
Weight: 9.9
Product Name: Four Light Bath
UPC: 742546047261
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456786
Product Name F450736 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details