Capital Lighting, Inc. F451636 Bathroom Fixtures-Three Lights 456785

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Extension: 5.13 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 6.38 Product Name: Three Light Bath UPC: 742546047315 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Extension: 5.13 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 6.38 Product Name: Three Light Bath UPC: 742546047315 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F451636 Bathroom Fixtures-Three Lights - 456785 - Capital Lighting, Inc.
Columbus, OH, USA
F451636 Bathroom Fixtures-Three Lights
456785
F451636 Bathroom Fixtures-Three Lights 456785
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Extension: 5.13 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 6.38 Product Name: Three Light Bath UPC: 742546047315 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.75
Extension: 5.13
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 6.38
Product Name: Three Light Bath
UPC: 742546047315
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456785
Product Name F451636 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details