Capital Lighting, Inc. F450836E1 Bathroom Fixtures-Five+Lights 456780

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 4 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Satin Nickel Weight: 10.56 Product Name: Five Light Bath UPC: 742546047292 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 4 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Satin Nickel Weight: 10.56 Product Name: Five Light Bath UPC: 742546047292 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F450836E1 Bathroom Fixtures-Five+Lights - 456780 - Capital Lighting, Inc.
Columbus, OH, USA
F450836E1 Bathroom Fixtures-Five+Lights
456780
F450836E1 Bathroom Fixtures-Five+Lights 456780
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 4 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Satin Nickel Weight: 10.56 Product Name: Five Light Bath UPC: 742546047292 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.25
Extension: 4
Bulb
Type: CFL
Qty: 5
Wattage: 13
Finish: Satin Nickel
Weight: 10.56
Product Name: Five Light Bath
UPC: 742546047292
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456780
Product Name F450836E1 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details