Capital Lighting, Inc. F195236 Pendants-Bowl Style 456759

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9.46 Product Name: Three Light Pendant UPC: 742546046837 Category: Pendant Glass: Etch White Opal With Hand Cuts
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9.46 Product Name: Three Light Pendant UPC: 742546046837 Category: Pendant Glass: Etch White Opal With Hand Cuts

Suppliers

Company
Product
Description
Supplier Links
F195236 Pendants-Bowl Style - 456759 - Capital Lighting, Inc.
Columbus, OH, USA
F195236 Pendants-Bowl Style
456759
F195236 Pendants-Bowl Style 456759
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9.46 Product Name: Three Light Pendant UPC: 742546046837 Category: Pendant Glass: Etch White Opal With Hand Cuts

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 9.46
Product Name: Three Light Pendant
UPC: 742546046837
Category: Pendant
Glass: Etch White Opal With Hand Cuts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456759
Product Name F195236 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details