Capital Lighting, Inc. F195336 Pendants-Bowl Style 456757

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 11.22 Product Name: Three Light Pendant UPC: 742546046844 Category: Pendant Glass: Etch White Opal With Hand Cuts
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 11.22 Product Name: Three Light Pendant UPC: 742546046844 Category: Pendant Glass: Etch White Opal With Hand Cuts

Suppliers

Company
Product
Description
Supplier Links
F195336 Pendants-Bowl Style - 456757 - Capital Lighting, Inc.
Columbus, OH, USA
F195336 Pendants-Bowl Style
456757
F195336 Pendants-Bowl Style 456757
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 11.22 Product Name: Three Light Pendant UPC: 742546046844 Category: Pendant Glass: Etch White Opal With Hand Cuts

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 11.22
Product Name: Three Light Pendant
UPC: 742546046844
Category: Pendant
Glass: Etch White Opal With Hand Cuts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456757
Product Name F195336 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details