Capital Lighting, Inc. F202062U Flush Mounts-Bowl Style 456756

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Metallic Silver Weight: 6.82 Product Name: Two Light Ceiling UPC: 742546046868 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Metallic Silver Weight: 6.82 Product Name: Two Light Ceiling UPC: 742546046868 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F202062U Flush Mounts-Bowl Style - 456756 - Capital Lighting, Inc.
Columbus, OH, USA
F202062U Flush Mounts-Bowl Style
456756
F202062U Flush Mounts-Bowl Style 456756
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Metallic Silver Weight: 6.82 Product Name: Two Light Ceiling UPC: 742546046868 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Metallic Silver
Weight: 6.82
Product Name: Two Light Ceiling
UPC: 742546046868
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456756
Product Name F202062U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details