Capital Lighting, Inc. F442636 Bathroom Fixtures-Four Lights 456755

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.75 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 11.88 Product Name: Four Light Bath UPC: 742546047216 Category: Bath Glass: White Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.75 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 11.88 Product Name: Four Light Bath UPC: 742546047216 Category: Bath Glass: White Alabaster

Suppliers

Company
Product
Description
Supplier Links
F442636 Bathroom Fixtures-Four Lights - 456755 - Capital Lighting, Inc.
Columbus, OH, USA
F442636 Bathroom Fixtures-Four Lights
456755
F442636 Bathroom Fixtures-Four Lights 456755
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.75 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 11.88 Product Name: Four Light Bath UPC: 742546047216 Category: Bath Glass: White Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 8.75
Extension: 5.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 11.88
Product Name: Four Light Bath
UPC: 742546047216
Category: Bath
Glass: White Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456755
Product Name F442636 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details