Capital Lighting, Inc. F442536 Bathroom Fixtures-Three Lights 456752

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.75 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.36 Product Name: Three Light Bath UPC: 742546047209 Category: Bath Glass: White Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.75 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.36 Product Name: Three Light Bath UPC: 742546047209 Category: Bath Glass: White Alabaster

Suppliers

Company
Product
Description
Supplier Links
F442536 Bathroom Fixtures-Three Lights - 456752 - Capital Lighting, Inc.
Columbus, OH, USA
F442536 Bathroom Fixtures-Three Lights
456752
F442536 Bathroom Fixtures-Three Lights 456752
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.75 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.36 Product Name: Three Light Bath UPC: 742546047209 Category: Bath Glass: White Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.75
Extension: 5.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8.36
Product Name: Three Light Bath
UPC: 742546047209
Category: Bath
Glass: White Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456752
Product Name F442536 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details