Capital Lighting, Inc. F202162U Flush Mounts-Bowl Style 456751

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Metallic Silver Weight: 12.98 Product Name: Two Light Ceiling UPC: 742546046882 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Metallic Silver Weight: 12.98 Product Name: Two Light Ceiling UPC: 742546046882 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F202162U Flush Mounts-Bowl Style - 456751 - Capital Lighting, Inc.
Columbus, OH, USA
F202162U Flush Mounts-Bowl Style
456751
F202162U Flush Mounts-Bowl Style 456751
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Metallic Silver Weight: 12.98 Product Name: Two Light Ceiling UPC: 742546046882 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 36
Finish: Metallic Silver
Weight: 12.98
Product Name: Two Light Ceiling
UPC: 742546046882
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456751
Product Name F202162U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details